Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-88A (SC-70-5/SOT-353)
Fixed Positive LDO Regulator, 3.1V, 1.2V Dropout, CMOS, PDSO5
LDO Voltage Regulators ACMOS1 LDO REGULATOR
IC REG LINEAR 3.1V 80MA SC88A
IC REG LINEAR 3.1V 80MA SC88A
| DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCP502SQ31T2GOSTR-ND | NCP502SQ31T2G | NCP502SQ31T2G | NCP502SQ31T2G | NCP502SQ31T2G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | ||||
| Package Type | Other; 5-TSSOP, SC-70-5, SOT-353 | SSOP; Other; TSSOP5/6 | SC-70; SSOP | ||
| Special Features | Input Overcurrent Protection | Enable |