onsemi 3V 1.2V 88A LDO Voltage Regulator IC NCP502SQ30T1

Description
3V FIXED POSITIVE LDO REGULATOR, 1.2V DROPOUT, PDSO5, SC-70, SC-88A, SOT-353, 5 PIN Product overview: NCP502SQ30T1 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 1.2V, 88A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 1.2V, 88A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP502SQ30T1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3V FIXED POSITIVE LDO REGULATOR, 1.2V DROPOUT, PDSO5, SC-70, SC-88A, SOT-353, 5 PIN Product overview: NCP502SQ30T1 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 1.2V, 88A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 1.2V, 88A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP502SQ30T1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3V 1.2V 88A LDO Voltage Regulator IC
776-NCP502SQ30T1
3V 1.2V 88A LDO Voltage Regulator IC 776-NCP502SQ30T1
3V FIXED POSITIVE LDO REGULATOR, 1.2V DROPOUT, PDSO5, SC-70, SC-88A, SOT-353, 5 PIN Product overview: NCP502SQ30T1 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 1.2V, 88A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 1.2V, 88A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP502SQ30T1 can be used for catalog matching and distributor lookup.

3V FIXED POSITIVE LDO REGULATOR, 1.2V DROPOUT, PDSO5, SC-70, SC-88A, SOT-353, 5 PIN Product overview: NCP502SQ30T1 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 1.2V, 88A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 1.2V, 88A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP502SQ30T1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - NCP502SQ30T1 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 3V, 1.2V Dropout, CMOS, PDSO5

Fixed Positive LDO Regulator, 3V, 1.2V Dropout, CMOS, PDSO5

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP502SQ30T1OSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP502SQ30T1OSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP502SQ30T1OSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-88A (SC-70-5/SOT-353)

Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - NCP502SQ30T1 - 109179-NCP502SQ30T1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCP502SQ30T1
109179-NCP502SQ30T1
PMIC - PMIC - Voltage Regulators - Linear - NCP502SQ30T1 109179-NCP502SQ30T1
Manufacturer: ON Semiconductor Win Source Part Number: 109179-NCP502SQ30T1 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.85V @ 80mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 80mA Output Voltage: 3V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SC-88A (SC-70-5 / SOT-353) Maximum Input Voltage: 12V Nominal Output Voltage (Min/Fixed): 3V Dropout Voltage-Max: 1.2V @ 80mA Operating Supply Current: 1μA to 90μA PSRR: 55dB (1kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 109179-NCP502SQ30T1
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.85V @ 80mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 80mA
Output Voltage: 3V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-88A (SC-70-5 / SOT-353)
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 1.2V @ 80mA
Operating Supply Current: 1μA to 90μA
PSRR: 55dB (1kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCP502SQ30T1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCP502SQ30T1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP502SQ30T1
IC REG LINEAR 3V 80MA SC88A

IC REG LINEAR 3V 80MA SC88A

Supplier's Site
PMIC - Voltage Regulators - Linear - NCP502SQ30T1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP502SQ30T1
PMIC - Voltage Regulators - Linear NCP502SQ30T1
IC REG LINEAR 3V 80MA SC88A

IC REG LINEAR 3V 80MA SC88A

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-NCP502SQ30T1 NCP502SQ30T1 NCP502SQ30T1OSTR-ND 109179-NCP502SQ30T1 NCP502SQ30T1 NCP502SQ30T1
Product Name 3V 1.2V 88A LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - NCP502SQ30T1 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; SC SSOP; Other; TSSOP5/6 Other; 5-TSSOP, SC-70-5, SOT-353 SC-70; Other; SC-88A (SC-70-5 / SOT-353) SC-70; SSOP
Output Voltage 3 volts 3 volts 3 volts 3 volts
IOUT 0.1800 amps 0.0800 amps 0.0800 amps 0.0800 amps 0.0800 amps
Dropout Voltage 0.8500 volts 1.2 volts 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

TPS7A4501-SP Wide Vin Low-Dropout Voltage Regulator - 5962-1222402V9A - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP,XCEPT
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown
View Details
Pmic For Safety Related Systems W/Buck Or Buck Boost Pre-Reg - ARG82801KLVATR - Allegro MicroSystems Inc.
Specs
Package Type Other; 38-Pin eTSSOP
View Details
8 suppliers
2.7V 100MA SOT23 LDO Voltage Regulator IC - 699-ADP3309ART-2.7-RL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SC-74A, SOT-753
Operating Temperature -20 to 80 C (-4 to 176 F)
View Details
3 suppliers
Voltage Regulators - 2412882P - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
Output Voltage 18 volts
View Details