Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-88A (SC-70-5/SOT-353)
IC REG LINEAR 2.5V 80MA SC88A
IC REG LINEAR 2.5V 80MA SC88A
LDO Voltage Regulators ACMOS1 LDO REGULATOR
IC REG LINEAR 2.5V 80MA SC88A
| DigiKey | Utmel Electronic Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | NCP502SQ25T2GOSTR-ND | 598-NCP502SQ25T2G | NCP502SQ25T2G | NCP502SQ25T2G | NCP502SQ25T2G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | IC REG LINEAR 2.5V 80MA SC88A | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; 5-TSSOP, SC-70-5, SOT-353 | SSOP; Other; 5-TSSOP, SC-70-5, SOT-353 | SC-70; SSOP | ||
| Special Features | Input Overcurrent Protection | Enable |