1.5V FIXED POSITIVE LDO REGULATOR, 1.9V DROPOUT, PDSO5, SC-70, SC-88A, SOT-353, 5 PIN Product overview: NCP502SQ15T1 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 1.9V, 88A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 1.9V, 88A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP502SQ15T1 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1230313-NCP502SQ15T1
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-88A (SC-70-5/SOT-353)
Fixed Positive LDO Regulator, 1.5V, 1.9V Dropout, CMOS, PDSO5
IC REG LINEAR 1.5V 80MA SC88A
IC REG LINEAR 1.5V 80MA SC88A
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-NCP502SQ15T1 | 1230313-NCP502SQ15T1 | NCP502SQ15T1OSTR-ND | NCP502SQ15T1 | NCP502SQ15T1 | NCP502SQ15T1 |
| Product Name | 1.5V 1.9V 88A LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - NCP502SQ15T1 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed | ||||
| Package Type | Other; SC | Other; 5-TSSOP, SC-70-5, SOT-353 | SSOP; Other; TSSOP5/6 | SC-70; SSOP | ||
| Output Voltage | 1.5 volts | 1.5 volts | 1.5 volts | |||
| IOUT | 0.1800 amps | 0.0800 amps | 0.0800 amps | 0.0800 amps | ||
| Dropout Voltage | 1.5 volts | 1.9 volts |