LDO Regulator, 80 mA, Low Iq Vout: 3.7 V, TSOP-5, 3000-REEL Product overview: NCP502SN37T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 80 mA, 3.7 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 80 mA, 3.7 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP502SN37T1G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1082207-NCP502SN37T1
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 80mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 5-TSOP
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): 3.7V
Dropout Voltage-Max: 1.2V @ 80mA
Operating Supply Current: 1μA to 90μA
PSRR: 55dB (1kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA 5-TSOP
IC REG LINEAR 3.7V 80MA 5TSOP
LDO Voltage Regulators 3.7V TSOP-5 LDO REG
IC REG LINEAR 3.7V 80MA 5TSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-NCP502SN37T1G | 1082207-NCP502SN37T1G | NCP502SN37T1G-ND | NCP502SN37T1G | NCP502SN37T1G | NCP502SN37T1G |
| Product Name | Low-Power 80 mA 3.7 V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - NCP502SN37T1G | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; TSOP | Other; 5-TSOP | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | |||
| Output Voltage | 3.7 volts | 3.7 volts | 3.7 volts | 3.7 volts | ||
| IOUT | 0.0800 amps | 0.0800 amps | 0.0800 amps | 0.0800 amps | 0.0800 amps | |
| Dropout Voltage | 0.8500 volts | 1.2 volts | 1.2 volts |