onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP502SN36T1G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA 5-TSOP
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA 5-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP502SN36T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP502SN36T1GOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP502SN36T1GOSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA 5-TSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 80mA 5-TSOP

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - NCP502SN36T1G - 1082206-NCP502SN36T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCP502SN36T1G
1082206-NCP502SN36T1G
PMIC - PMIC - Voltage Regulators - Linear - NCP502SN36T1G 1082206-NCP502SN36T1G
Manufacturer: ON Semiconductor Win Source Part Number: 1082206-NCP502SN36T1 G Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 80mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 5-TSOP Maximum Input Voltage: 12V Nominal Output Voltage (Min/Fixed): 3.6V Dropout Voltage-Max: 1.2V @ 80mA Operating Supply Current: 1μA to 90μA PSRR: 55dB (1kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1082206-NCP502SN36T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 80mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 5-TSOP
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): 3.6V
Dropout Voltage-Max: 1.2V @ 80mA
Operating Supply Current: 1μA to 90μA
PSRR: 55dB (1kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
3.6V 80mA 90uA LDO Voltage Regulator IC
776-NCP502SN36T1G
3.6V 80mA 90uA LDO Voltage Regulator IC 776-NCP502SN36T1G
3.6V LDO Regulator, 80mA, 90uA Iq, 12V In, TSOP-5 Product overview: NCP502SN36T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.6V, 80mA, 90uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.6V, 80mA, 90uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP502SN36T1G can be used for catalog matching and distributor lookup.

3.6V LDO Regulator, 80mA, 90uA Iq, 12V In, TSOP-5 Product overview: NCP502SN36T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.6V, 80mA, 90uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.6V, 80mA, 90uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP502SN36T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LDO Voltage Regulators Positive Fix 1900mV 0.1uA, 40uA - 598-NCP502SN36T1G - Utmel Electronic Limited
Hong Kong, China
LDO Voltage Regulators Positive Fix 1900mV 0.1uA, 40uA
598-NCP502SN36T1G
LDO Voltage Regulators Positive Fix 1900mV 0.1uA, 40uA 598-NCP502SN36T1G
LDO Voltage Regulators Positive Fix 1900mV 0.1uA, 40uA

LDO Voltage Regulators Positive Fix 1900mV 0.1uA, 40uA

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCP502SN36T1G
LDO Voltage Regulators NCP502SN36T1G
LDO Voltage Regulators Positive Fix 1900mV 0.1uA, 40uA

LDO Voltage Regulators Positive Fix 1900mV 0.1uA, 40uA

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - NCP502SN36T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP502SN36T1G
PMIC - Voltage Regulators - Linear NCP502SN36T1G
IC REG LINEAR 3.6V 80MA 5TSOP

IC REG LINEAR 3.6V 80MA 5TSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCP502SN36T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCP502SN36T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP502SN36T1G
IC REG LINEAR 3.6V 80MA 5TSOP

IC REG LINEAR 3.6V 80MA 5TSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number NCP502SN36T1GOSTR-ND 1082206-NCP502SN36T1G 776-NCP502SN36T1G 598-NCP502SN36T1G NCP502SN36T1G NCP502SN36T1G NCP502SN36T1G
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - NCP502SN36T1G 3.6V 80mA 90uA LDO Voltage Regulator IC LDO Voltage Regulators Positive Fix 1900mV 0.1uA, 40uA LDO Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type SOT23; Other; SOT-23-5 Thin, TSOT-23-5 Other; 5-TSOP Other; TSOP SOT23; Other; SOT-23-5 Thin, TSOT-23-5
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data