Linear Voltage Regulator IC Positive Fixed 1 Output 80mA 5-TSOP
Manufacturer: ON Semiconductor
Win Source Part Number: 1082200-NCP502SN28T1
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 80mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 5-TSOP
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): 2.8V
Dropout Voltage-Max: 1.3V @ 80mA
Operating Supply Current: 1μA to 90μA
PSRR: 55dB (1kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
LDO Regulator, 80 mA, Low Iq Vout: 2.8 V, TSOP-5, 3000-REEL Product overview: NCP502SN28T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 80 mA, 2.8 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 80 mA, 2.8 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP502SN28T1G can be used for catalog matching and distributor lookup.
IC REG LINEAR 2.8V 80MA 5TSOP
IC REG LINEAR 2.8V 80MA 5TSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCP502SN28T1GOSTR-ND | 1082200-NCP502SN28T1G | 776-NCP502SN28T1G | NCP502SN28T1G | NCP502SN28T1G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - NCP502SN28T1G | Low-Power 80 mA 2.8 V LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | Other; 5-TSOP | Other; TSOP | SOT23 | |
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |