Manufacturer: ON Semiconductor
Win Source Part Number: 109178-NCP500SQL50T1
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.12V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-DFN (2x2.2)
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.18V @ 150mA
Operating Supply Current: 1μA to 300μA
PSRR: 62dB (1kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-DFN (2x2.2)
LDO Regulator, 150 mA, Low Dropout, Low Noise Vout: 5.0 V, CASE 488 FOR SC70-LLS PKG, 3000-REEL Product overview: NCP500SQL50T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 150 mA, 5.0 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150 mA, 5.0 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP500SQL50T1G can be used for catalog matching and distributor lookup.
Fixed Positive LDO Regulator, 5V, 0.18V Dropout, CMOS, PDSO6
IC REG LINEAR 5V 150MA 6DFN
IC REG LINEAR 5V 150MA 6DFN
LDO Voltage Regulators 5.0V 150mA CMOS w/Enable
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 109178-NCP500SQL50T1G | NCP500SQL50T1GOS-ND | 776-NCP500SQL50T1G | NCP500SQL50T1G | NCP500SQL50T1G | NCP500SQL50T1G | NCP500SQL50T1G |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCP500SQL50T1G | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 150 mA 5.0 V LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | |
| Regulator Type | Low Dropout | Standard | |||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | ||||
| Package Type | Other; 6-DFN (2x2.2) | Other; 6-VDFN Exposed Pad | Other; DFN | Other; SOLCC6 | |||
| Life Cycle Stage | Maturity; Active |