Manufacturer: ON Semiconductor
Win Source Part Number: 1230309-NCP500SQL30T
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
3V LDO Regulator, 150mA, Low Dropout, 6V In, DFN Product overview: NCP500SQL30T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 150mA, 6V, DFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 150mA, 6V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP500SQL30T1G can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-DFN (2x2.2)
IC REG LINEAR 3V 150MA 6DFN
IC REG LINEAR 3V 150MA 6DFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1230309-NCP500SQL30T1G | 776-NCP500SQL30T1G | NCP500SQL30T1GOS-ND | NCP500SQL30T1G | NCP500SQL30T1G |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCP500SQL30T1G | 3V 150mA 6V DFN LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | Other; DFN | Other; 6-VDFN Exposed Pad | |||
| Output Voltage | 3 volts | 3 volts | 3 volts | ||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | |
| Dropout Voltage | 0.1650 volts | 0.2400 volts |