LDO Regulator, 150 mA, Low Dropout, Low Noise Vout: 2.8 V, CASE 488 FOR SC70-LLS PKG, 3000-REEL Product overview: NCP500SQL28T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 150 mA, 2.8 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150 mA, 2.8 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP500SQL28T1G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1230308-NCP500SQL28T
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 6-VDFN Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 150mA
Family Name: NCV500
Output Voltage: 2.8V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1μA ~ 300μA
PSRR: 62dB (1kHz)
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 6-DFN (2x2.2)
Voltage Input MAX: 6V
Voltage Dropout (Maximum): 0.25V @ 150mA
Alternative Parts (Cross-Reference): LP3990TLX-2.8; LDLN015PU28R; LP3990TLX-2.8/NOPB;
Introduction Date: September 14, 2001
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-DFN (2x2.2)
IC REG LINEAR 2.8V 150MA 6DFN
IC REG LINEAR 2.8V 150MA 6DFN
IC REG LINEAR 2.8V 150MA 6DFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-NCP500SQL28T1G | 1230308-NCP500SQL28T1G | NCP500SQL28T1GOS-ND | NCP500SQL28T1G | NCP500SQL28T1G | 598-NCP500SQL28T1G |
| Product Name | 150 mA 2.8 V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - NCP500SQL28T1G | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | IC REG LINEAR 2.8V 150MA 6DFN |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; DFN | Other; 6-VDFN Exposed Pad | Other; 6-VDFN Exposed Pad | Other; 6-VDFN Exposed Pad | ||
| Output Voltage | 2.8 volts | 2.8 volts | 2.8 volts | 2.8 volts | 2.8 volts | |
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps |
| Dropout Voltage | 0.1700 volts | 0.2500 volts | 0.2500 volts | 0.1700 volts |