Manufacturer: ON Semiconductor
Win Source Part Number: 1230307-NCP500SQL27T
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Fixed Positive LDO Regulator, 2.7V, 0.26V Dropout, CMOS, PDSO6
IC VREG 2.7 V FIXED POSITIVE LDO REGULATOR, 0.26 V DROPOUT, PDSO6, 2 X 2.2 MM, DFN-6, Fixed Positive Single Output LDO Regulator Product overview: NCP500SQL27T1 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.7 V, 0.26 V, DFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.7 V, 0.26 V, DFN, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP500SQL27T1 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-DFN (2x2.2)
IC REG LINEAR 2.7V 150MA 6DFN
IC REG LINEAR 2.7V 150MA 6DFN
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1230307-NCP500SQL27T1 | NCP500SQL27T1 | 776-NCP500SQL27T1 | NCP500SQL27T1OS-ND | NCP500SQL27T1 | NCP500SQL27T1 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCP500SQL27T1 | 2.7 V 0.26 V DFN LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Package Type | Other; SOLCC6 | Other; DFN | Other; 6-VDFN Exposed Pad | |||
| Output Voltage Type | Fixed | Fixed | ||||
| Output Voltage | 2.7 volts | 2.7 volts | 2.7 volts | |||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | ||
| Dropout Voltage | 0.1800 volts | 0.2600 volts |