Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-DFN (2x2.2)
LDO Voltage Regulators 2.5V 150mA CMOS w/Enable
IC REG LINEAR 2.5V 150MA 6DFN
IC REG LINEAR 2.5V 150MA 6DFN
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCP500SQL25T1GOS-ND | NCP500SQL25T1G | NCP500SQL25T1G | NCP500SQL25T1G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; 6-VDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection | Enable |