onsemi PMIC - Voltage Regulators - Linear NCP500SQL25T1

Description
IC REG LINEAR 2.5V 150MA 6DFN
Description
IC REG LINEAR 2.5V 150MA 6DFN
Datasheet
Datasheet Summary
Powered by GS/AI

The NCP500SQL25T1 is a low dropout linear voltage regulator designed for portable battery-powered applications. It provides a fixed output voltage of 2.5V and can deliver up to 150 mA of output current. The device features an ultra-low dropout voltage of 170 mV at full load, ensuring efficient operation in low-voltage environments. It has a fast enable turn-on time of 20 µs and operates over a wide input voltage range of 1.8 V to 6.0 V. The regulator exhibits excellent line and load regulation, with a high accuracy output voltage tolerance of ±2.5%. The NCP500SQL25T1 is optimized for low noise performance, achieving a typical RMS noise voltage of 50 µV without the need for an external bypass capacitor. It is compatible with low-cost ceramic capacitors, requiring a minimum output capacitance of 1.0 µF. The device is housed in a compact DFN 2x2.2 mm package, making it suitable for space-constrained applications. Additionally, it is AEC-Q100 qualified, making it suitable for automotive applications. The product is Pb-free, aligning with environmental standards.

Datasheet Summary
Powered by GS/AI

The NCP500SQL25T1 is a low dropout linear voltage regulator designed for portable battery-powered applications. It provides a fixed output voltage of 2.5V and can deliver up to 150 mA of output current. The device features an ultra-low dropout voltage of 170 mV at full load, ensuring efficient operation in low-voltage environments. It has a fast enable turn-on time of 20 µs and operates over a wide input voltage range of 1.8 V to 6.0 V. The regulator exhibits excellent line and load regulation, with a high accuracy output voltage tolerance of ±2.5%. The NCP500SQL25T1 is optimized for low noise performance, achieving a typical RMS noise voltage of 50 µV without the need for an external bypass capacitor. It is compatible with low-cost ceramic capacitors, requiring a minimum output capacitance of 1.0 µF. The device is housed in a compact DFN 2x2.2 mm package, making it suitable for space-constrained applications. Additionally, it is AEC-Q100 qualified, making it suitable for automotive applications. The product is Pb-free, aligning with environmental standards.

Suppliers

Company
Product
Description
Supplier Links
PMIC - Voltage Regulators - Linear - NCP500SQL25T1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP500SQL25T1
PMIC - Voltage Regulators - Linear NCP500SQL25T1
IC REG LINEAR 2.5V 150MA 6DFN

IC REG LINEAR 2.5V 150MA 6DFN

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category IC Linear Voltage Regulators
Product Number NCP500SQL25T1
Product Name PMIC - Voltage Regulators - Linear
Special Features Enable
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3981KLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 1.4 amps
VIN 3 to 5.5 volts
View Details
Voltage Regulators - 1220383 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
PMIC - Voltage Regulators - Linear - ADP3309ART-3-REEL - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.1000 amps
View Details
Battery Chargers - BQ24014DRCRG4 - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details