Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-DFN (2x2.2)
Manufacturer: ON Semiconductor
Win Source Part Number: 1230306-NCP500SQL18T
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
1.8V LDO Regulator, 150mA, 6V In, DFN, SM Product overview: NCP500SQL18T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 150mA, 6V, DFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 150mA, 6V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP500SQL18T1G can be used for catalog matching and distributor lookup.
IC REG LINEAR 1.8V 150MA 6DFN
IC REG LINEAR 1.8V 150MA 6DFN
LDO Voltage Regulators 1.8V 150mA CMOS w/Enable
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCP500SQL18T1GOS-ND | 1230306-NCP500SQL18T1G | 776-NCP500SQL18T1G | NCP500SQL18T1G | NCP500SQL18T1G | NCP500SQL18T1G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - NCP500SQL18T1G | 1.8V 150mA 6V DFN LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | |||||
| Output Voltage Type | Fixed | Fixed | ||||
| Package Type | Other; 6-VDFN Exposed Pad | Other; DFN | ||||
| Special Features | Input Overcurrent Protection | Enable |