Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-DFN (2x2.2)
Fixed Positive LDO Regulator, 1.8V, 0.35V Dropout, CMOS, PDSO6
IC REG LINEAR 1.8V 150MA 6DFN
IC REG LINEAR 1.8V 150MA 6DFN
| DigiKey | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | NCP500SQL18T1OS-ND | NCP500SQL18T1 | NCP500SQL18T1 | NCP500SQL18T1 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; 6-VDFN Exposed Pad | Other; SOLCC6 | ||
| Special Features | Input Overcurrent Protection | Enable |