Manufacturer: ON Semiconductor
Win Source Part Number: 1230305-NCP500SN50T1
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
5V FIXED POSITIVE LDO REGULATOR, 0.18V DROPOUT, PDSO5, TSOP-5 Product overview: NCP500SN50T1 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 0.18V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.18V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP500SN50T1 can be used for catalog matching and distributor lookup.
Fixed Positive LDO Regulator, 5V, 0.18V Dropout, CMOS, PDSO5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-TSOP
IC REG LINEAR 5V 150MA 5TSOP
IC REG LINEAR 5V 150MA 5TSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1230305-NCP500SN50T1 | 776-NCP500SN50T1 | NCP500SN50T1 | NCP500SN50T1OS-ND | NCP500SN50T1 | NCP500SN50T1 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCP500SN50T1 | 5V 0.18V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed | ||||
| Package Type | Other; SOT-23-5 | Other; TSOP5/6 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23 | ||
| Output Voltage | 5 volts | 5 volts | 5 volts | |||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | ||
| Dropout Voltage | 0.1200 volts | 0.1800 volts |