onsemi 150 mA 3.0V LDO Voltage Regulator IC NCP500SN30T2G

Description
Fixed Positive LDO Regulator, 3V, 0.24V Dropout, CMOS, PDSO5
Request a Quote Datasheet
Description
Fixed Positive LDO Regulator, 3V, 0.24V Dropout, CMOS, PDSO5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - NCP500SN30T2G - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 3V, 0.24V Dropout, CMOS, PDSO5

Fixed Positive LDO Regulator, 3V, 0.24V Dropout, CMOS, PDSO5

Supplier's Site Datasheet
Singapore, Singapore
150 mA 3.0V LDO Voltage Regulator IC
776-NCP500SN30T2G
150 mA 3.0V LDO Voltage Regulator IC 776-NCP500SN30T2G
LDO Regulator, 150 mA, Low Dropout, Low Noise 3.0V with T2 suffix Pin One Toward Sprocket Hole, 3000-REEL Product overview: NCP500SN30T2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 150 mA, 3.0V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150 mA, 3.0V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP500SN30T2G can be used for catalog matching and distributor lookup.

LDO Regulator, 150 mA, Low Dropout, Low Noise 3.0V with T2 suffix Pin One Toward Sprocket Hole, 3000-REEL Product overview: NCP500SN30T2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 150 mA, 3.0V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150 mA, 3.0V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP500SN30T2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - NCP500SN30T2G - 1082198-NCP500SN30T2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCP500SN30T2G
1082198-NCP500SN30T2G
PMIC - PMIC - Voltage Regulators - Linear - NCP500SN30T2G 1082198-NCP500SN30T2G
Manufacturer: ON Semiconductor Win Source Part Number: 1082198-NCP500SN30T2 G Number of Regulators: 1 Output Current: 150mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1082198-NCP500SN30T2G
Number of Regulators: 1
Output Current: 150mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP500SN30T2G-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP500SN30T2G-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP500SN30T2G-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-TSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-TSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCP500SN30T2G
LDO Voltage Regulators NCP500SN30T2G
LDO Voltage Regulators LDO LINEAR REGULATOR

LDO Voltage Regulators LDO LINEAR REGULATOR

Buy Now
PMIC - Voltage Regulators - Linear - NCP500SN30T2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP500SN30T2G
PMIC - Voltage Regulators - Linear NCP500SN30T2G
IC REG LINEAR 3V 150MA 5TSOP

IC REG LINEAR 3V 150MA 5TSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCP500SN30T2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCP500SN30T2G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP500SN30T2G
IC REG LINEAR 3V 150MA 5TSOP

IC REG LINEAR 3V 150MA 5TSOP

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number NCP500SN30T2G 776-NCP500SN30T2G 1082198-NCP500SN30T2G NCP500SN30T2G-ND NCP500SN30T2G NCP500SN30T2G NCP500SN30T2G
Product Name 150 mA 3.0V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - NCP500SN30T2G Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Dropout Voltage 2.40E-4 volts 0.2400 volts
Regulator Type Low Dropout Standard
Life Cycle Stage Maturity; Active
IOUT 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data