onsemi Ldo, Fixed, 3V, 0.15A, Tsop-5; Output Type Onsemi NCP500SN30T1G

Description
LDO, FIXED, 3V, 0.15A, TSOP-5; Output Type:Fixed; Input Voltage Min:1.8V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:165mV; IC Case / Package:TSOP; MSL:- RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 3V, 0.15A, TSOP-5; Output Type:Fixed; Input Voltage Min:1.8V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:165mV; IC Case / Package:TSOP; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 3V, 0.15A, Tsop-5; Output Type Onsemi - 13AC6141 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3V, 0.15A, Tsop-5; Output Type Onsemi
13AC6141
Ldo, Fixed, 3V, 0.15A, Tsop-5; Output Type Onsemi 13AC6141
LDO, FIXED, 3V, 0.15A, TSOP-5; Output Type:Fixed; Input Voltage Min:1.8V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:165mV; IC Case / Package:TSOP; MSL:- RoHS Compliant: Yes

LDO, FIXED, 3V, 0.15A, TSOP-5; Output Type:Fixed; Input Voltage Min:1.8V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:165mV; IC Case / Package:TSOP; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 13AC6141
Product Name Ldo, Fixed, 3V, 0.15A, Tsop-5; Output Type Onsemi
Input Voltage 1.8 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
0.01S Protection 2000kva 2500kva 3000kva Static Automatic Voltage Stabilizer 690V 480V 440V 415V 400V 380V 230V Regulator - No.1601608980734 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details