Manufacturer: ON Semiconductor
Win Source Part Number: 1230302-NCP500SN28T1
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-TSOP
IC VREG 2.8 V FIXED POSITIVE LDO REGULATOR, 0.25 V DROPOUT, PDSO5, TSOP-5, Fixed Positive Single Output LDO Regulator Product overview: NCP500SN28T1 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.8 V, 0.25 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8 V, 0.25 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP500SN28T1 can be used for catalog matching and distributor lookup.
Fixed Positive LDO Regulator, 2.8V, 0.25V Dropout, CMOS, PDSO5
IC REG LINEAR 2.8V 150MA 5TSOP
IC REG LINEAR 2.8V 150MA 5TSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1230302-NCP500SN28T1 | NCP500SN28T1OS-ND | 776-NCP500SN28T1 | NCP500SN28T1 | NCP500SN28T1 | NCP500SN28T1 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCP500SN28T1 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 2.8 V 0.25 V LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | |||||
| Output Voltage Type | Fixed | Fixed | ||||
| Package Type | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | Other; SOT-23-5 | Other; TSOP5/6 | SOT23 | ||
| Special Features | Input Overcurrent Protection | Enable |