onsemi Ldo, Fixed, 1.8V, 0.15A, Tsop-5; Output Type Onsemi NCP500SN18T1G

Description
LDO, FIXED, 1.8V, 0.15A, TSOP-5; Output Type:Fixed; Input Voltage Min:1.8V; Input Voltage Max:6V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout VoltageRoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 1.8V, 0.15A, TSOP-5; Output Type:Fixed; Input Voltage Min:1.8V; Input Voltage Max:6V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout VoltageRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 1.8V, 0.15A, Tsop-5; Output Type Onsemi - 81Y6935 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 1.8V, 0.15A, Tsop-5; Output Type Onsemi
81Y6935
Ldo, Fixed, 1.8V, 0.15A, Tsop-5; Output Type Onsemi 81Y6935
LDO, FIXED, 1.8V, 0.15A, TSOP-5; Output Type:Fixed; Input Voltage Min:1.8V; Input Voltage Max:6V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout VoltageRoHS Compliant: Yes

LDO, FIXED, 1.8V, 0.15A, TSOP-5; Output Type:Fixed; Input Voltage Min:1.8V; Input Voltage Max:6V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout VoltageRoHS Compliant: Yes

Supplier's Site Datasheet
Ldo Voltage Regulator, 1.8V, 150Ma, Tsop-5, Full Reel; Output Type Onsemi - 98H0894 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 1.8V, 150Ma, Tsop-5, Full Reel; Output Type Onsemi
98H0894
Ldo Voltage Regulator, 1.8V, 150Ma, Tsop-5, Full Reel; Output Type Onsemi 98H0894
LDO VOLTAGE REGULATOR, 1.8V, 150mA, TSOP-5, FULL REEL; Output Type:Fixed; Input Voltage Min:1.8V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:270mV; MSL:- RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 1.8V, 150mA, TSOP-5, FULL REEL; Output Type:Fixed; Input Voltage Min:1.8V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:270mV; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 81Y6935 98H0894
Product Name Ldo, Fixed, 1.8V, 0.15A, Tsop-5; Output Type Onsemi Ldo Voltage Regulator, 1.8V, 150Ma, Tsop-5, Full Reel; Output Type Onsemi
Input Voltage 1.8 to 6 volts 1.8 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Static 630KVA 700KVA 750KVA 800 KVA Automatic Voltage Stabilizer - No.1601564707925 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLM137MK - Micross Components, Inc.
Micross Components, Inc.
View Details