1.8V LDO Regulator, 150mA, Low Dropout, TSOP-5 Product overview: NCP500SN18T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 150mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 150mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP500SN18T1G can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-TSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-TSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-TSOP
Manufacturer: ON Semiconductor
Win Source Part Number: 025053-NCP500SN18T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.27V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 1.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 5-TSOP
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 0.35V @ 150mA
Operating Supply Current: 1μA to 300μA
PSRR: 62dB (1kHz)
Protection Features: Over Current, Over Temperature
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Fixed Positive LDO Regulator, 1.8V, 0.35V Dropout, CMOS, PDSO5
LDO Voltage Regulators 1.8V 150mA CMOS w/Enable
IC REG LINEAR 1.8V 150MA 5TSOP
IC REG LINEAR 1.8V 150MA 5TSOP
IC REG LINEAR 1.8V 150MA 5TSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-NCP500SN18T1G | NCP500SN18T1GOSDKR-ND | 025053-NCP500SN18T1G | NCP500SN18T1G | NCP500SN18T1G | NCP500SN18T1G | NCP500SN18T1G | NCP500SN18T1G |
| Product Name | 1.8V 150mA LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - NCP500SN18T1G | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | ||||
| Package Type | Other; TSOP | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | Other; 5-TSOP | Other; TSOP-5 | SOT23 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | ||
| Output Voltage | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 volts | |||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | ||
| Dropout Voltage | 0.2700 volts | 0.3500 volts | 0.3500 volts | 0.3500 volts |