Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-TSOP
1.85V LDO Regulator, 150mA, Low Dropout, Low Noise, TSOP-5 Product overview: NCP500SN185T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.85V, 150mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.85V, 150mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP500SN185T1G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 025052-NCP500SN185T1
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 1.85V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 5-TSOP
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.85V
Dropout Voltage-Max: 0.01V @ 1mA
Operating Supply Current: 1μA to 300μA
PSRR: 62dB (1kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
IC REG LINEAR 1.85V 150MA 5TSOP
LDO Voltage Regulators 1.85V 150mA CMOS w/Enable
IC REG LINEAR 1.85V 150MA 5TSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | NCP500SN185T1GOS-ND | 776-NCP500SN185T1G | 025052-NCP500SN185T1G | NCP500SN185T1G | NCP500SN185T1G | NCP500SN185T1G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.85V 150mA LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - NCP500SN185T1G | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | Other; TSOP | Other; 5-TSOP | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |