Manufacturer: ON Semiconductor
Win Source Part Number: 113193-NCP5009DMR2
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 5MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Output Voltage: 15V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 10-Micro
Maximum Supply Voltage: 6V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 75mA
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Dimming 75mA 10-Micro
LED Driver, 1-Segment, PDSO10
LED DISPLAY DRIVER, PDSO10, MICRO-10 Product overview: NCP5009DMR2 from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-NCP5009DMR2 can be used for catalog matching and distributor lookup.
IC LED DRIVER RGLTR 75MA 10MICRO
IC LED DRIVER RGLTR 75MA 10MICRO
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 113193-NCP5009DMR2 | NCP5009DMR2OSTR-ND | NCP5009DMR2 | 137-NCP5009DMR2 | NCP5009DMR2 | NCP5009DMR2 |
| Product Name | PMIC - PMIC - LED Drivers - NCP5009DMR2 | LED Drivers | LED Driver IC | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 2.7 volts | 2.7 to 6 volts | 2.7 to 6 volts | |||
| Output Voltage | 15 volts | 15 volts | 15 volts |