LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 50mA 5-TSOP
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 50mA 5-TSOP
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 50mA 5-TSOP
Boost LED Driver IC, 1.2MHz, 5.5V In, 24.5V Out, TSOP Product overview: NCP5007SNT1G from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 1.2MHz, 5.5V, 24.5V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 1.2MHz, 5.5V, 24.5V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-NCP5007SNT1G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 025051-NCP5007SNT1G
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Output Voltage: 24.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 5-TSOP
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 50mA
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
LED DRIVER, BOOST, TSOP-5; Device Topology:Boost (Step Up); Input Voltage Min:2.7V; Input Voltage Max:5.5V; Output Voltage Max:24.5V; Output Current Max:50mA; Switching Frequency:-; No. of Outputs:1Outputs; IC Mounting:Surface Mount RoHS Compliant: Yes
IC LED DRVR RGLTR PWM 50MA 5TSOP
IC LED DRVR RGLTR DIM 50MA 5TSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | NCP5007SNT1GOSDKR-ND | 137-NCP5007SNT1G | 025051-NCP5007SNT1G | 05M0921 | NCP5007SNT1G | NCP5007SNT1G |
| Product Name | LED Drivers | Boost 1.2MHz 5.5V 24.5V LED Driver IC | PMIC - PMIC - LED Drivers - NCP5007SNT1G | Led Driver, Boost, Tsop-5; Device Topology Onsemi | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 2.7 to 5.5 volts | 2.7 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | ||
| Output Voltage | 24.5 volts | 24.5 volts | 24.5 volts | 24.5 volts | ||
| Output Current | 50 milliamps | 50 milliamps | 50 milliamps | 50 milliamps |