LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 50mA 5-TSOP
Manufacturer: ON Semiconductor
Win Source Part Number: 1230297-NCP5007SNT1
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
LED DISPLAY DRIVER, PDSO5, SCR-59-5, SOT-23-5, TSOP-5 Product overview: NCP5007SNT1 from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SOT-23, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-NCP5007SNT1 can be used for catalog matching and distributor lookup.
LED DRVR 5Segment 3.3V/5V 5-Pin TSOP T/R
IC LED DRVR RGLTR PWM 50MA 5TSOP
IC LED DRVR RGLTR DIM 50MA 5TSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | NCP5007SNT1-ND | 1230297-NCP5007SNT1 | 137-NCP5007SNT1 | 598-NCP5007SNT1 | NCP5007SNT1 | NCP5007SNT1 |
| Product Name | LED Drivers | PMIC - PMIC - LED Drivers - NCP5007SNT1 | SOT-23 LED Driver IC | LED DRVR 5Segment 3.3V/5V 5-Pin TSOP T/R | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | ||||
| Output Voltage | 24.5 volts | 24.5 volts | ||||
| Output Current | 50 milliamps | 50 milliamps |