NCP5006 1, Non-Isolated Outputs LED Driver Evaluation Board
EVAL BOARD FOR NCP5006
EVAL BOARD FOR NCP5006
NCP5006, WHITE LED DRIVER, EVALUATION BOARD; Device Topology:Boost (Step Up); No. of Outputs:1Outputs; Output Current:-; Output Voltage:24V; Input Voltage Min:2.7V; Input Voltage Max:5.5V; Core Chip:NCP5006; Dimming Control Type:- RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | NCP5006EVBOS-ND | NCP5006EVB | NCP5006EVB | 73R4681 |
| Product Name | LED Driver Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards | LED Driver Evaluation Boards | Ncp5006, White Led Driver, Evaluation Board; Device Topology Onsemi |
| Category | Developement Board | Developement Board |