LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 50mA 5-TSOP
Manufacturer: ON Semiconductor
Win Source Part Number: 025049-NCP5005SNT1G
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Family Name: NCP5005
Output Voltage: 24V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 5-TSOP
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 50mA
Alternative Parts (Cross-Reference): LM3410YQMF/NOPB; LM3410XMFE; LM3410XQMFX/NOPB;
Introduction Date: November 04, 2005
ECCN: EAR99
Country of Origin: Germany, Malaysia
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
Boost LED Driver IC, 24V Out, 50mA, 1.2MHz, 90% Eff, TSOP Product overview: NCP5005SNT1G from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 24V, 50mA, 1.2MHz. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 24V, 50mA, 1.2MHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-NCP5005SNT1G can be used for catalog matching and distributor lookup.
LED Lighting Drivers ANA WHITE LED DRIVER
IC LED DRVR RGLTR PWM 50MA 5TSOP
IC LED DRVR RGLTR DIM 50MA 5TSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | NCP5005SNT1GOSTR-ND | 025049-NCP5005SNT1G | 137-NCP5005SNT1G | NCP5005SNT1G | NCP5005SNT1G | NCP5005SNT1G |
| Product Name | LED Drivers | PMIC - PMIC - LED Drivers - NCP5005SNT1G | Boost 24V 50mA 1.2MHz LED Driver IC | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 2.7 to 5.5 volts | 2.7 volts | 2.7 to 5.5 volts | |||
| Output Voltage | 24 volts | 24 volts | 24 volts | |||
| Output Current | 50 milliamps | 50 milliamps | 50 milliamps |