Amplifier IC 1-Channel (Mono) with Mono Headphones Class AB 9-FlipChip (1.45x1.45)
Manufacturer: ON Semiconductor
Win Source Part Number: 806373-NCP4896FCT1G
Packaging: Reel
Type: Class AB
Mounting Style: SMD
Features: Depop, Shutdown, Thermal Protection
Output Type: 1-Channel (Mono) with Mono Headphones
Part Status: Obsolete (End Of Life)
Supplier Device Package: 9-FlipChip CSP (1.45x1.45)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 9-WFBGA, FCCSPBGA
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.2V ~ 5.5V
Max Output Power x Channels at Load: 1.08W x 1 at 8Ohm; 176mW x 1 at 16Ohm
Part Number Series: NCP4896
1.08W, 1 CHANNEL, AUDIO AMPLIFIER, PBGA9, LEAD FREE, FLIP CHIP, CSP-9 Product overview: NCP4896FCT1G from onsemi is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.08W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.08W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-NCP4896FCT1G can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) with Mono Headphones Class AB 9-FlipChip (1.45x1.45)
IC AMP AB MONO 1.08W 9FLIPCHIP
IC AMP AB MONO 1.08W 9FLIPCHIP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | NCP4896FCT1G-ND | 806373-NCP4896FCT1G | 742-NCP4896FCT1G | NCP4896FCT1G | NCP4896FCT1G | NCP4896FCT1G |
| Product Name | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - NCP4896FCT1G | 1.08W Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio |
| Features | Thermal Shutdown Protection | |||||
| Supply Voltage (VS) | 2.2 to 5.5 volts | 2.2 to 5.5 volts | 5 volts | 2.2 to 5.5 volts | 5.5 to 2.2 volts | |
| Output Power | 1.08 watts | 1.08 watts | 1.08 watts | 1.08 watts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Operation Class | Class AB | Class A; Class AB | Class AB |