Audio Amplifier, 1.08W, 1 Channel(s), 1 Func, PDSO10
Amplifier IC 1-Channel (Mono) Class AB 10-DFN (3x3)
Amplifier IC 1-Channel (Mono) Class AB 10-DFN (3x3)
IC AMP CLASS AB MONO 1.8W 10DFN
IC AMP CLASS AB MONO 1.8W 10DFN
| Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | NCP4894MNR2 | NCP4894MNR2-ND | NCP4894MNR2 | NCP4894MNR2 | NCP4894MNR2 |
| Product Name | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | |
| Package Type | DFN10 | 10-VFDFN Exposed Pad | 10-VFDFN Exposed Pad | 10-VFDFN Exposed Pad | |
| Life Cycle Stage | Obsolete | Removed | |||
| Features | Thermal Shutdown Protection | ||||
| Supply Voltage (VS) | 2.2 to 5.5 volts | 2.2 to 5.5 volts | 5.5 to 2.2 volts | ||
| Output Power | 1.8 watts | 1.8 watts | 1.8 watts |