onsemi Audio Amplifiers NCP4894FCT1G

Description
Amplifier IC 1-Channel (Mono) Class AB 9-FlipChip (1.45x1.45)
Request a Quote Datasheet
Description
Amplifier IC 1-Channel (Mono) Class AB 9-FlipChip (1.45x1.45)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Amplifiers - NCP4894FCT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
NCP4894FCT1GOSTR-ND
Audio Amplifiers NCP4894FCT1GOSTR-ND
Amplifier IC 1-Channel (Mono) Class AB 9-FlipChip (1.45x1.45)

Amplifier IC 1-Channel (Mono) Class AB 9-FlipChip (1.45x1.45)

Buy Now Datasheet
Singapore, Singapore
Audio Amplifier
742-NCP4894FCT1G
Audio Amplifier 742-NCP4894FCT1G
Audio Power Amplifier, 1.8 Watt, with Selectable Shutdown, 9 Pin Flip-Chip, 1.45 x 1.45 mm, 3000-DSFTP Product overview: NCP4894FCT1G from onsemi is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-NCP4894FCT1G can be used for catalog matching and distributor lookup.

Audio Power Amplifier, 1.8 Watt, with Selectable Shutdown, 9 Pin Flip-Chip, 1.45 x 1.45 mm, 3000-DSFTP Product overview: NCP4894FCT1G from onsemi is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-NCP4894FCT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Audio - NCP4894FCT1G - 101244-NCP4894FCT1G - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - NCP4894FCT1G
101244-NCP4894FCT1G
Linear - Linear - Amplifiers - Audio - NCP4894FCT1G 101244-NCP4894FCT1G
Manufacturer: ON Semiconductor Win Source Part Number: 101244-NCP4894FCT1G Packaging: Reel - TR Type: Class AB Features: Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown Mounting: SMD (SMT) Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 1.8W x 1 @ 8 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 9-FlipChip Dimension: 9-WFBGA, FCBGA Supply Voltage - Operating: 2.2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 101244-NCP4894FCT1G
Packaging: Reel - TR
Type: Class AB
Features: Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 1.8W x 1 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 9-FlipChip
Dimension: 9-WFBGA, FCBGA
Supply Voltage - Operating: 2.2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Linear - Amplifiers - Audio - NCP4894FCT1G - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
NCP4894FCT1G
Linear - Amplifiers - Audio NCP4894FCT1G
IC AMP AB MONO 1.8W 9FLIPCHIP

IC AMP AB MONO 1.8W 9FLIPCHIP

Supplier's Site Datasheet
Audio Amplifiers - NCP4894FCT1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
NCP4894FCT1G
Audio Amplifiers NCP4894FCT1G
Amplifier IC 1-Channel (Mono) Class AB 9-FlipChip (1.45x1.45)

Amplifier IC 1-Channel (Mono) Class AB 9-FlipChip (1.45x1.45)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
NCP4894FCT1G
Integrated Circuits (ICs) - Linear - Amplifiers NCP4894FCT1G
IC AMP AB MONO 1.8W 9FLIPCHIP

IC AMP AB MONO 1.8W 9FLIPCHIP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers
Product Number NCP4894FCT1GOSTR-ND 742-NCP4894FCT1G 101244-NCP4894FCT1G NCP4894FCT1G NCP4894FCT1G NCP4894FCT1G
Product Name Audio Amplifiers Audio Amplifier Linear - Linear - Amplifiers - Audio - NCP4894FCT1G Linear - Amplifiers - Audio Audio Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers
Features Thermal Shutdown Protection
Supply Voltage (VS) 2.2 to 5.5 volts 5 volts 2.2 to 5.5 volts 2.2 to 5.5 volts 5.5 to 2.2 volts
Output Power 1.8 watts 1.8 watts 1.8 watts 1.8 watts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Operation Class Class AB Class A; Class AB Class AB
Unlock Full Specs
to access all available technical data