Manufacturer: ON Semiconductor
Win Source Part Number: 025048-NCP4894DMR2G
Packaging: Reel - TR
Type: Class AB
Features: Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 1.8W x 1 @ 8 Ohm
Family Name: NCP4894
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-Micro
Dimension: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supply Voltage - Operating: 2.2 V to 5.5 V
Alternative Parts (Cross-Reference): LM4890MMHALF; MAX9711ETC-T; LM4897MMX/NOPB; TPA6205A1DRB;
Introduction Date: April 23, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
Amplifier IC 1-Channel (Mono) Class AB 10-Micro
Audio Power Amplifier, 1.8 Watt, with Selectable Shutdown, C/O FOR MICRO 10 PKG, 4000-REEL Product overview: NCP4894DMR2G from onsemi is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-NCP4894DMR2G can be used for catalog matching and distributor lookup.
IC AMP CLSS AB MONO 1.8W 10MICRO
Amplifier IC 1-Channel (Mono) Class AB 10-Micro
IC AMP CLSS AB MONO 1.8W 10MICRO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 025048-NCP4894DMR2G | NCP4894DMR2GOSTR-ND | 742-NCP4894DMR2G | NCP4894DMR2G | NCP4894DMR2G | NCP4894DMR2G |
| Product Name | Linear - Linear - Amplifiers - Audio - NCP4894DMR2G | Audio Amplifiers | Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| Supply Voltage (VS) | 2.2 to 5.5 volts | 2.2 to 5.5 volts | 5 volts | 5.5 to 2.2 volts | 2.2 to 5.5 volts | |
| Output Power | 1.8 watts | 1.8 watts | 1.8 watts | 1.8 watts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Operation Class | Class A; Class AB | Class AB | Class AB |