Manufacturer: ON Semiconductor
Win Source Part Number: 886997-NCP4810DR2G
Features: Capacitor Discharge 8-SOIC
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NCP4810
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCP4810DR2GOSCT, NCP4810DR2GOSTR, NCP4810DR2GOSDKR, NCP4810DR2G-ND
Analog Circuit, 1 Func, PDSO8
IC CAPACITOR DISCHARGE 8SOIC
| Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 886997-NCP4810DR2G | NCP4810DR2G | NCP4810DR2G | NCP4810DR2G |
| Product Name | Specialized ICs - NCP4810DR2G | Specialized ICs | Specialized ICs |