1.2V LDO Regulator, 150mA, SOT-23-5, Low Noise, High PSRR Product overview: NCP4688DSN12T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 150mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 150mA, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP4688DSN12T1G can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Manufacturer: ON Semiconductor
Win Source Part Number: 1082191-NCP4688DSN12
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Maximum Input Voltage: 5.25V
Nominal Output Voltage (Min/Fixed): 1.2V
Dropout Voltage-Max: 0.8V @ 150mA
Operating Supply Current: 100μA
PSRR: 80dB to 65dB (1kHz to 100kHz)
Protection Features: Over Current
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
IC REG LINEAR 1.2V 150MA SOT23-5
IC REG LINEAR 1.2V 150MA SOT23-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-NCP4688DSN12T1G | NCP4688DSN12T1GOSTR-ND | 1082191-NCP4688DSN12T1G | NCP4688DSN12T1G | NCP4688DSN12T1G |
| Product Name | 1.2V 150mA SOT-23 LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - NCP4688DSN12T1G | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; SOT-23-5 | Other; SC-74A, SOT-753 | SOT23; Other; SOT-23-5 | ||
| Output Voltage | 1.2 volts | 1.2 volts | 1.2 volts | 1.2 volts | |
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps |
| Dropout Voltage | 0.3900 volts | 0.8000 volts | 0.8000 volts |