Linear Voltage Regulator IC Output
IC REG LINEAR 1.2V 150MA 4UDFN
Manufacturer: onsemi
Win Source Part Number: 1317050-NCP4688DMU12
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel
Standard Package: 10,000
ECCN: EAR99
Fake Threat In the Open Market: 83
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCP4688DMU12TCGOSDKR
Base Product Number: NCP4688
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)
LDO Regulator, 150 mA, Low Dropout, High PSRR, Low Noise 1.2V, UDFN4 1x1, 0.65P, 10000-REEL Product overview: NCP4688DMU12TCG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 150 mA, 1.2V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150 mA, 1.2V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP4688DMU12TCG can be used for catalog matching and distributor lookup.
IC REG LINEAR 1.2V 150MA 4UDFN
IC REG LINEAR 1.2V 150MA 4UDFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | NCP4688DMU12TCGOSCT-ND | 1317050-NCP4688DMU12TCG | 776-NCP4688DMU12TCG | NCP4688DMU12TCG | NCP4688DMU12TCG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | 150 mA 1.2V LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | |||
| Output Voltage Type | Fixed | ||||
| Package Type | Other; DFN | ||||
| Output Voltage | 1.2 volts |