Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Fixed Positive LDO Regulator, 2.5V, 0.34V Dropout, CMOS, PDSO5
Win Source Part Number: 1379296-NCP4687DH25T
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Reel
Product Status: Obsolete
Package / Case: SOT-89-5/6
Supplier Device Package: SOT-89-5
Base Product Number: NCP4687
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Fixed
Output Configuration: Positive
Number of Regulators: 1
Voltage - Input (Max): 5.25V
Voltage - Output (Min/Fixed): 2.5V
Voltage Dropout (Max): 0.34V @ 500mA
Current - Output: 500mA
Current - Quiescent (Iq): 115 µA
PSRR: 75dB ~ 70dB (1kHz ~ 10kHz)
Control Features: Enable
Protection Features: Over Current, Over Temperature
Linear Voltage Regulator, LDO, 500 mA 2.5V, SOT-89 5-Lead, 1000-REEL Product overview: NCP4687DH25T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500 mA, 2.5V, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500 mA, 2.5V, SOT-89, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP4687DH25T1G can be used for catalog matching and distributor lookup.
IC REG LINEAR 2.5V 500MA SOT89-5
IC REG LINEAR 2.5V 500MA SOT89-5
IC REG LINEAR 2.5V 500MA SOT89-5
| DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCP4687DH25T1GOSTR-ND | NCP4687DH25T1G | 1379296-NCP4687DH25T1G | 776-NCP4687DH25T1G | NCP4687DH25T1G | NCP4687DH25T1G | NCP4687DH25T1G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | 500 mA 2.5V SOT-89 LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | |
| Regulator Type | Standard | ||||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | SOT89; Other; SOT-89-5/6 | SSOP; Other; TSSOP24 | SOT89; Other; Tape & Reel | Other; SOT-89-5 | SOT89 | SOT89; Other; SOT-89-5/6 | |
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |