Manufacturer: ON Semiconductor
Win Source Part Number: 1082184-NCP4686DSN18
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 400mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Maximum Input Voltage: 3.6V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 0.31V @ 400mA
Operating Supply Current: 75μA
PSRR: 60dB (10kHz)
Protection Features: Over Current
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-23-5
LDO Regulator Pos 1.8V 0.4A 5-Pin SOT-23 T/R Product overview: NCP4686DSN18T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 0.4A, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 0.4A, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP4686DSN18T1G can be used for catalog matching and distributor lookup.
IC REG LINEAR 1.8V 400MA SOT23-5
IC REG LINEAR 1.8V 400MA SOT23-5
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1082184-NCP4686DSN18T1G | NCP4686DSN18T1G-ND | 776-NCP4686DSN18T1G | NCP4686DSN18T1G | NCP4686DSN18T1G |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCP4686DSN18T1G | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.8V 0.4A SOT-23 LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | ||
| Package Type | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | Other; SOT-23-5 | SOT23 | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | ||||
| Special Features | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable |