onsemi PMIC - PMIC - Voltage Regulators - Linear - NCP4686DSN10T1G NCP4686DSN10T1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1082182-NCP4686DSN10 T1G Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 400mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Maximum Input Voltage: 3.6V Nominal Output Voltage (Min/Fixed): 1V Dropout Voltage-Max: 0.45V @ 400mA Operating Supply Current: 75μA PSRR: 60dB (10kHz) Protection Features: Over Current Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1082182-NCP4686DSN10 T1G Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 400mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Maximum Input Voltage: 3.6V Nominal Output Voltage (Min/Fixed): 1V Dropout Voltage-Max: 0.45V @ 400mA Operating Supply Current: 75μA PSRR: 60dB (10kHz) Protection Features: Over Current Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - NCP4686DSN10T1G - 1082182-NCP4686DSN10T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCP4686DSN10T1G
1082182-NCP4686DSN10T1G
PMIC - PMIC - Voltage Regulators - Linear - NCP4686DSN10T1G 1082182-NCP4686DSN10T1G
Manufacturer: ON Semiconductor Win Source Part Number: 1082182-NCP4686DSN10 T1G Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 400mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Maximum Input Voltage: 3.6V Nominal Output Voltage (Min/Fixed): 1V Dropout Voltage-Max: 0.45V @ 400mA Operating Supply Current: 75μA PSRR: 60dB (10kHz) Protection Features: Over Current Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1082182-NCP4686DSN10T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 400mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Maximum Input Voltage: 3.6V
Nominal Output Voltage (Min/Fixed): 1V
Dropout Voltage-Max: 0.45V @ 400mA
Operating Supply Current: 75μA
PSRR: 60dB (10kHz)
Protection Features: Over Current
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
400 mA 1.0 V SOT-23 LDO Voltage Regulator IC
776-NCP4686DSN10T1G
400 mA 1.0 V SOT-23 LDO Voltage Regulator IC 776-NCP4686DSN10T1G
Linear Voltage Regulator, LDO, Low Voltage, 400 mA 1.0 V, SOT-23 5 LEAD, 3000-REEL Product overview: NCP4686DSN10T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 400 mA, 1.0 V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 400 mA, 1.0 V, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP4686DSN10T1G can be used for catalog matching and distributor lookup.

Linear Voltage Regulator, LDO, Low Voltage, 400 mA 1.0 V, SOT-23 5 LEAD, 3000-REEL Product overview: NCP4686DSN10T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 400 mA, 1.0 V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 400 mA, 1.0 V, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP4686DSN10T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP4686DSN10T1G-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP4686DSN10T1G-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP4686DSN10T1G-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-23-5

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - NCP4686DSN10T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP4686DSN10T1G
PMIC - Voltage Regulators - Linear NCP4686DSN10T1G
IC REG LINEAR 1V 400MA SOT23-5

IC REG LINEAR 1V 400MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCP4686DSN10T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCP4686DSN10T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP4686DSN10T1G
IC REG LINEAR 1V 400MA SOT23-5

IC REG LINEAR 1V 400MA SOT23-5

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1082182-NCP4686DSN10T1G 776-NCP4686DSN10T1G NCP4686DSN10T1G-ND NCP4686DSN10T1G NCP4686DSN10T1G
Product Name PMIC - PMIC - Voltage Regulators - Linear - NCP4686DSN10T1G 400 mA 1.0 V SOT-23 LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Voltage Type Fixed; Fixed Fixed Fixed
Package Type SOT23; Other; SOT-23-5 Other; SOT-23-5 Other; SC-74A, SOT-753 SOT23
Life Cycle Stage PhaseOut; Obsolete(EOL)
Special Features Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADP150AUJZ-2.0-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details
Motor Drivers, Controllers - A3921KLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 5.5 to 50 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Battery Chargers - BQ25180YBGR - ODG (Origin Data Global)
Specs
Package Type Other; 8-XFBGA, DSBGA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 155080 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT23; Other; Sot-23
View Details