onsemi 1.85V 300mA 5.25V LDO Voltage Regulator IC NCP4683HMU185TCG

Description
1.85V LDO Regulator, 300mA, 5.25V In, UDFN4, SMT Product overview: NCP4683HMU185TCG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.85V, 300mA, 5.25V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.85V, 300mA, 5.25V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP4683HMU185TCG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.85V LDO Regulator, 300mA, 5.25V In, UDFN4, SMT Product overview: NCP4683HMU185TCG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.85V, 300mA, 5.25V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.85V, 300mA, 5.25V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP4683HMU185TCG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.85V 300mA 5.25V LDO Voltage Regulator IC
776-NCP4683HMU185TCG
1.85V 300mA 5.25V LDO Voltage Regulator IC 776-NCP4683HMU185TCG
1.85V LDO Regulator, 300mA, 5.25V In, UDFN4, SMT Product overview: NCP4683HMU185TCG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.85V, 300mA, 5.25V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.85V, 300mA, 5.25V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP4683HMU185TCG can be used for catalog matching and distributor lookup.

1.85V LDO Regulator, 300mA, 5.25V In, UDFN4, SMT Product overview: NCP4683HMU185TCG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.85V, 300mA, 5.25V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.85V, 300mA, 5.25V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP4683HMU185TCG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1323688-NCP4683HMU185TCG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1323688-NCP4683HMU185TCG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1323688-NCP4683HMU185TCG
Manufacturer: onsemi Win Source Part Number: 1323688-NCP4683HMU18 5TCG Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Reel - TR Standard Package: 10,000 Mounting: Surface Mount Current - Output: 300mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.25V Voltage - Output (Min/Fixed): 1.85V Supplier Device Package: 4-UDFN (1.0x1.0) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 4-UDFN Exposed Pad PSRR: 65dB (1kHz) Protection Features: Over Current ECCN: EAR99 Fake Threat In the Open Market: 66 Current - Quiescent (Iq): 75 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP4683HMU185TCG-ND, ONSONSNCP4683HMU185T CG,NCP4683HMU185TCGO STR,NCP4683HMU185TCG OSDKR,2156-NCP4683HM U185TCG,NCP4683HMU18 5TCGOSCT,2156-NCP468 3HMU185TCG-ONTR-ND Base Product Number: NCP4683 Product Status: Obsolete Voltage Dropout (Max): 0.39V @ 300mA Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: onsemi
Win Source Part Number: 1323688-NCP4683HMU185TCG
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 10,000
Mounting: Surface Mount
Current - Output: 300mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.25V
Voltage - Output (Min/Fixed): 1.85V
Supplier Device Package: 4-UDFN (1.0x1.0)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 4-UDFN Exposed Pad
PSRR: 65dB (1kHz)
Protection Features: Over Current
ECCN: EAR99
Fake Threat In the Open Market: 66
Current - Quiescent (Iq): 75 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCP4683HMU185TCG-ND,ONSONSNCP4683HMU185TCG,NCP4683HMU185TCGOSTR,NCP4683HMU185TCGOSDKR,2156-NCP4683HMU185TCG,NCP4683HMU185TCGOSCT,2156-NCP4683HMU185TCG-ONTR-ND
Base Product Number: NCP4683
Product Status: Obsolete
Voltage Dropout (Max): 0.39V @ 300mA
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP4683HMU185TCGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP4683HMU185TCGOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP4683HMU185TCGOSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-UDFN (1.0x1.0)

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-UDFN (1.0x1.0)

Buy Now Datasheet
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP4683HMU185TCG
PMIC - Voltage Regulators - Linear NCP4683HMU185TCG
IC REG LINEAR 1.85V 300MA 4UDFN

IC REG LINEAR 1.85V 300MA 4UDFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCP4683HMU185TCG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCP4683HMU185TCG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP4683HMU185TCG
IC REG LINEAR 1.85V 300MA 4UDFN

IC REG LINEAR 1.85V 300MA 4UDFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-NCP4683HMU185TCG 1323688-NCP4683HMU185TCG NCP4683HMU185TCGOSTR-ND NCP4683HMU185TCG NCP4683HMU185TCG
Product Name 1.85V 300mA 5.25V LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed
Output Voltage 1.85 volts 1.85 volts 1.85 volts
IOUT 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps
Dropout Voltage 0.3000 volts 0.3900 volts 0.3900 volts
IQ 7.50E-5 amps 7.50E-5 amps 7.50E-5 amps
Unlock Full Specs
to access all available technical data