3.3V LDO Voltage Regulator, 300mA, 1% Acc, 220mV Dropout, SC-88A Product overview: NCP4683DSQ33T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 300mA, 88A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 300mA, 88A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP4683DSQ33T1G can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SC-88A (SC-70-5/SOT-353)
IC REG LINEAR 3.3V 300MA SC88A
IC REG LINEAR 3.3V 300MA SC88A
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-NCP4683DSQ33T1G | NCP4683DSQ33T1GOSTR-ND | NCP4683DSQ33T1G | NCP4683DSQ33T1G |
| Product Name | 3.3V 300mA 88A LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | ||
| Package Type | Other; SC | Other; 5-TSSOP, SC-70-5, SOT-353 | SC-70; SSOP | |
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | |
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps |
| Dropout Voltage | 0.2200 volts | 0.2900 volts |