2.8V 300mA LDO Voltage Regulator, Positive, 1% Accuracy, SC-88A Product overview: NCP4683DSQ28T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.8V, 300mA, 88A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 300mA, 88A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP4683DSQ28T1G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 928874-NCP4683DSQ28T
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SC-88A (SC-70-5/SOT-353)
Package: Reel - TR
Package: 5-TSSOP, SC-70-5, SOT-353
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NCP4683
Categories: Integrated Circuits (ICs)
Case / Package: SC-88A (SC-70-5/SOT-353)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCP4683DSQ28T1GOSTR,
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SC-88A (SC-70-5/SOT-353)
IC REG LINEAR 2.8V 300MA SC88A
IC REG LINEAR 2.8V 300MA SC88A
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-NCP4683DSQ28T1G | 928874-NCP4683DSQ28T1G | NCP4683DSQ28T1GOSTR-ND | NCP4683DSQ28T1G | NCP4683DSQ28T1G |
| Product Name | 2.8V 300mA 88A LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - NCP4683DSQ28T1G | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | Other; SC | SC-70; SSOP; Other; SC-88A (SC-70-5/SOT-353) | Other; 5-TSSOP, SC-70-5, SOT-353 | SC-70; SSOP | |
| Output Voltage | 2.8 volts | 2.8 volts | 2.8 volts | ||
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | |
| Dropout Voltage | 0.2500 volts | 0.3000 volts |