onsemi 1.2V 300mA 5.25V SOT-23 LDO Voltage Regulator IC NCP4683DMU12TCG

Description
1.2V LDO 300mA Linear Regulator, 5.25V In, SOT-23-5 Product overview: NCP4683DMU12TCG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 300mA, 5.25V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 300mA, 5.25V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP4683DMU12TCG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.2V LDO 300mA Linear Regulator, 5.25V In, SOT-23-5 Product overview: NCP4683DMU12TCG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 300mA, 5.25V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 300mA, 5.25V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP4683DMU12TCG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.2V 300mA 5.25V SOT-23 LDO Voltage Regulator IC
776-NCP4683DMU12TCG
1.2V 300mA 5.25V SOT-23 LDO Voltage Regulator IC 776-NCP4683DMU12TCG
1.2V LDO 300mA Linear Regulator, 5.25V In, SOT-23-5 Product overview: NCP4683DMU12TCG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 300mA, 5.25V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 300mA, 5.25V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP4683DMU12TCG can be used for catalog matching and distributor lookup.

1.2V LDO 300mA Linear Regulator, 5.25V In, SOT-23-5 Product overview: NCP4683DMU12TCG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 300mA, 5.25V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 300mA, 5.25V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP4683DMU12TCG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1317044-NCP4683DMU12TCG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1317044-NCP4683DMU12TCG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1317044-NCP4683DMU12TCG
Manufacturer: onsemi Win Source Part Number: 1317044-NCP4683DMU12 TCG Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Reel - TR Standard Package: 10,000 Mounting: Surface Mount Current - Output: 300mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.25V Voltage - Output (Min/Fixed): 1.2V Supplier Device Package: 4-UDFN (1.0x1.0) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 4-UDFN Exposed Pad PSRR: 65dB (1kHz) Protection Features: Over Current ECCN: EAR99 Fake Threat In the Open Market: 83 Current - Quiescent (Iq): 75 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP4683DMU12TCGOSDKR ,ONSONSNCP4683DMU12T CG,NCP4683DMU12TCGOS TR,2156-NCP4683DMU12 TCG-ONTR,NCP4683DMU1 2TCGOSCT,NCP4683DMU1 2TCG-ND Base Product Number: NCP4683 Product Status: Obsolete Voltage Dropout (Max): 0.5V @ 300mA Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: onsemi
Win Source Part Number: 1317044-NCP4683DMU12TCG
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 10,000
Mounting: Surface Mount
Current - Output: 300mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.25V
Voltage - Output (Min/Fixed): 1.2V
Supplier Device Package: 4-UDFN (1.0x1.0)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 4-UDFN Exposed Pad
PSRR: 65dB (1kHz)
Protection Features: Over Current
ECCN: EAR99
Fake Threat In the Open Market: 83
Current - Quiescent (Iq): 75 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCP4683DMU12TCGOSDKR,ONSONSNCP4683DMU12TCG,NCP4683DMU12TCGOSTR,2156-NCP4683DMU12TCG-ONTR,NCP4683DMU12TCGOSCT,NCP4683DMU12TCG-ND
Base Product Number: NCP4683
Product Status: Obsolete
Voltage Dropout (Max): 0.5V @ 300mA
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP4683DMU12TCGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP4683DMU12TCGOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP4683DMU12TCGOSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-UDFN (1.0x1.0)

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-UDFN (1.0x1.0)

Buy Now Datasheet
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP4683DMU12TCG
PMIC - Voltage Regulators - Linear NCP4683DMU12TCG
IC REG LINEAR 1.2V 300MA 4UDFN

IC REG LINEAR 1.2V 300MA 4UDFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCP4683DMU12TCG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCP4683DMU12TCG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP4683DMU12TCG
IC REG LINEAR 1.2V 300MA 4UDFN

IC REG LINEAR 1.2V 300MA 4UDFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-NCP4683DMU12TCG 1317044-NCP4683DMU12TCG NCP4683DMU12TCGOSTR-ND NCP4683DMU12TCG NCP4683DMU12TCG
Product Name 1.2V 300mA 5.25V SOT-23 LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed
Output Voltage 1.2 volts 1.2 volts 1.2 volts
IOUT 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps
VIN 5.25 volts 5.25 volts
Dropout Voltage 3.9 volts 0.5000 volts 0.5000 volts
Unlock Full Specs
to access all available technical data