onsemi PMIC - PMIC - Voltage Regulators - Linear - NCP4682HMU33TCG NCP4682HMU33TCG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 928872-NCP4682HMU33T CG Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-UDFN (1.0x1.0) Package: Reel - TR Package: 4-UDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: NCP4682 Categories: Integrated Circuits (ICs) Case / Package: 4-UDFN (1.0x1.0) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP4682HMU33TCGOSTR, NCP4682HMU33TCG-ND, NCP4682HMU33TCGOSDKR , NCP4682HMU33TCGOSCT
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 928872-NCP4682HMU33T CG Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-UDFN (1.0x1.0) Package: Reel - TR Package: 4-UDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: NCP4682 Categories: Integrated Circuits (ICs) Case / Package: 4-UDFN (1.0x1.0) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP4682HMU33TCGOSTR, NCP4682HMU33TCG-ND, NCP4682HMU33TCGOSDKR , NCP4682HMU33TCGOSCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - NCP4682HMU33TCG - 928872-NCP4682HMU33TCG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCP4682HMU33TCG
928872-NCP4682HMU33TCG
PMIC - PMIC - Voltage Regulators - Linear - NCP4682HMU33TCG 928872-NCP4682HMU33TCG
Manufacturer: ON Semiconductor Win Source Part Number: 928872-NCP4682HMU33T CG Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-UDFN (1.0x1.0) Package: Reel - TR Package: 4-UDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: NCP4682 Categories: Integrated Circuits (ICs) Case / Package: 4-UDFN (1.0x1.0) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP4682HMU33TCGOSTR, NCP4682HMU33TCG-ND, NCP4682HMU33TCGOSDKR , NCP4682HMU33TCGOSCT

Manufacturer: ON Semiconductor
Win Source Part Number: 928872-NCP4682HMU33TCG
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-UDFN (1.0x1.0)
Package: Reel - TR
Package: 4-UDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NCP4682
Categories: Integrated Circuits (ICs)
Case / Package: 4-UDFN (1.0x1.0)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCP4682HMU33TCGOSTR, NCP4682HMU33TCG-ND, NCP4682HMU33TCGOSDKR, NCP4682HMU33TCGOSCT

Buy Now Datasheet
Singapore, Singapore
Low-Power 3.3V 150mA LDO Voltage Regulator IC
699-NCP4682HMU33TCG
Low-Power 3.3V 150mA LDO Voltage Regulator IC 699-NCP4682HMU33TCG
3.3V LDO 150mA Linear Regulator, Ultra Low Iq, 0.8% Acc, 240mV Dropout Product overview: NCP4682HMU33TCG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 3.3V, 150mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 3.3V, 150mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-NCP4682HMU33TCG can be used for catalog matching and distributor lookup.

3.3V LDO 150mA Linear Regulator, Ultra Low Iq, 0.8% Acc, 240mV Dropout Product overview: NCP4682HMU33TCG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 3.3V, 150mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 3.3V, 150mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-NCP4682HMU33TCG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP4682HMU33TCG
PMIC - Voltage Regulators - Linear NCP4682HMU33TCG
IC REG LINEAR 3.3V 150MA 4UDFN

IC REG LINEAR 3.3V 150MA 4UDFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 928872-NCP4682HMU33TCG 699-NCP4682HMU33TCG NCP4682HMU33TCG
Product Name PMIC - PMIC - Voltage Regulators - Linear - NCP4682HMU33TCG Low-Power 3.3V 150mA LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear
Output Polarity Positive
Package Type Other; 4-UDFN (1.0x1.0)
Life Cycle Stage PhaseOut; Obsolete
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Output Voltage Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2444551P - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 0.5000 amps
IQ 0.0060 amps
View Details
Power Management IC - 16137444 - Radwell International
Allegro MicroSystems Inc.
View Details
2 suppliers
PMIC - Voltage Regulators - Linear - ADP1710AUJ7-1.2-R7 - Lingto Electronic Limited
Specs
Special Features Enable
IOUT 0.1500 amps
View Details