onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP4682DSQ15T1G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-82AB
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-82AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP4682DSQ15T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP4682DSQ15T1GOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP4682DSQ15T1GOSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-82AB

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-82AB

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - NCP4682DSQ15T1G - 108334-NCP4682DSQ15T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCP4682DSQ15T1G
108334-NCP4682DSQ15T1G
PMIC - PMIC - Voltage Regulators - Linear - NCP4682DSQ15T1G 108334-NCP4682DSQ15T1G
Manufacturer: ON Semiconductor Win Source Part Number: 108334-NCP4682DSQ15T 1G Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.53V @ 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Output Voltage: 1.5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SC-82AB Maximum Input Voltage: 5.25V Nominal Output Voltage (Min/Fixed): 1.5V Dropout Voltage-Max: 0.8V @ 150mA Operating Supply Current: 1.5μA PSRR: 30dB (1kHz) Protection Features: Over Current Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 108334-NCP4682DSQ15T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.53V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 1.5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-82AB
Maximum Input Voltage: 5.25V
Nominal Output Voltage (Min/Fixed): 1.5V
Dropout Voltage-Max: 0.8V @ 150mA
Operating Supply Current: 1.5μA
PSRR: 30dB (1kHz)
Protection Features: Over Current
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Low-Power 1.5V 150mA 1.5uA LDO Voltage Regulator IC
776-NCP4682DSQ15T1G
Low-Power 1.5V 150mA 1.5uA LDO Voltage Regulator IC 776-NCP4682DSQ15T1G
1.5V 150mA LDO Linear Regulator, Ultra Low Iq 1.5uA, 5.25V In Product overview: NCP4682DSQ15T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 1.5V, 150mA, 1.5uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 1.5V, 150mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP4682DSQ15T1G can be used for catalog matching and distributor lookup.

1.5V 150mA LDO Linear Regulator, Ultra Low Iq 1.5uA, 5.25V In Product overview: NCP4682DSQ15T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 1.5V, 150mA, 1.5uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 1.5V, 150mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP4682DSQ15T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - NCP4682DSQ15T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP4682DSQ15T1G
PMIC - Voltage Regulators - Linear NCP4682DSQ15T1G
IC REG LINEAR 1.5V 150MA SC82AB

IC REG LINEAR 1.5V 150MA SC82AB

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCP4682DSQ15T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCP4682DSQ15T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP4682DSQ15T1G
IC REG LINEAR 1.5V 150MA SC82AB

IC REG LINEAR 1.5V 150MA SC82AB

Supplier's Site
IC REG LINEAR 1.5V 150MA SC82AB - 598-NCP4682DSQ15T1G - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 1.5V 150MA SC82AB
598-NCP4682DSQ15T1G
IC REG LINEAR 1.5V 150MA SC82AB 598-NCP4682DSQ15T1G
IC REG LINEAR 1.5V 150MA SC82AB

IC REG LINEAR 1.5V 150MA SC82AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number NCP4682DSQ15T1GOSTR-ND 108334-NCP4682DSQ15T1G 776-NCP4682DSQ15T1G NCP4682DSQ15T1G NCP4682DSQ15T1G 598-NCP4682DSQ15T1G
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - NCP4682DSQ15T1G Low-Power 1.5V 150mA 1.5uA LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear IC REG LINEAR 1.5V 150MA SC82AB
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; SC-82A, SOT-343 Other; SC-82AB Other; SC-82A, SOT-343
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - Linear + Switching - 620-1745-2-ND - DigiKey
Specs
Regulator Type Standard; Low Dropout
Package Type Other; "38-TFSOP (0.173"", 4.40mm Width) Exposed Pad"
Output Voltage 1.25 volts
View Details
6 suppliers
PMIC - Voltage Regulators - Linear - ADP3331ART-REEL7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.2000 amps
View Details
Battery Chargers - BQ24261RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 1913255 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Adjustable / Variable
Package Type Other; Tsot
View Details