onsemi PMIC - PMIC - Voltage Regulators - Linear - NCP4682DSN33T1G NCP4682DSN33T1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1082181-NCP4682DSN33 T1G Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Maximum Input Voltage: 5.25V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.32V @ 150mA Operating Supply Current: 1.5μA PSRR: 30dB (1kHz) Protection Features: Over Current Alternative Parts (Cross-Reference): TLV70032DDCR; RP202N321D-TR-FE; RP107N331B-TR-FE; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1082181-NCP4682DSN33 T1G Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Maximum Input Voltage: 5.25V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.32V @ 150mA Operating Supply Current: 1.5μA PSRR: 30dB (1kHz) Protection Features: Over Current Alternative Parts (Cross-Reference): TLV70032DDCR; RP202N321D-TR-FE; RP107N331B-TR-FE; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - NCP4682DSN33T1G - 1082181-NCP4682DSN33T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCP4682DSN33T1G
1082181-NCP4682DSN33T1G
PMIC - PMIC - Voltage Regulators - Linear - NCP4682DSN33T1G 1082181-NCP4682DSN33T1G
Manufacturer: ON Semiconductor Win Source Part Number: 1082181-NCP4682DSN33 T1G Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Maximum Input Voltage: 5.25V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.32V @ 150mA Operating Supply Current: 1.5μA PSRR: 30dB (1kHz) Protection Features: Over Current Alternative Parts (Cross-Reference): TLV70032DDCR; RP202N321D-TR-FE; RP107N331B-TR-FE; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1082181-NCP4682DSN33T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Maximum Input Voltage: 5.25V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.32V @ 150mA
Operating Supply Current: 1.5μA
PSRR: 30dB (1kHz)
Protection Features: Over Current
Alternative Parts (Cross-Reference): TLV70032DDCR; RP202N321D-TR-FE; RP107N331B-TR-FE;
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
Low-Power 3.3V 150mA SOT-23 LDO Voltage Regulator IC
776-NCP4682DSN33T1G
Low-Power 3.3V 150mA SOT-23 LDO Voltage Regulator IC 776-NCP4682DSN33T1G
3.3V LDO, 150mA, Ultra Low Iq, SOT-23-5 Product overview: NCP4682DSN33T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 3.3V, 150mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 3.3V, 150mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP4682DSN33T1G can be used for catalog matching and distributor lookup.

3.3V LDO, 150mA, Ultra Low Iq, SOT-23-5 Product overview: NCP4682DSN33T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 3.3V, 150mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 3.3V, 150mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP4682DSN33T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP4682DSN33T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP4682DSN33T1GOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP4682DSN33T1GOSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
 - NCP4682DSN33T1G - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 3.3V, 0.32V Dropout, CMOS, PDSO5

Fixed Positive LDO Regulator, 3.3V, 0.32V Dropout, CMOS, PDSO5

Supplier's Site Datasheet
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP4682DSN33T1G
PMIC - Voltage Regulators - Linear NCP4682DSN33T1G
IC REG LINEAR 3.3V 150MA SOT23-5

IC REG LINEAR 3.3V 150MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCP4682DSN33T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCP4682DSN33T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP4682DSN33T1G
IC REG LINEAR 3.3V 150MA SOT23-5

IC REG LINEAR 3.3V 150MA SOT23-5

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1082181-NCP4682DSN33T1G 776-NCP4682DSN33T1G NCP4682DSN33T1GOSTR-ND NCP4682DSN33T1G NCP4682DSN33T1G NCP4682DSN33T1G
Product Name PMIC - PMIC - Voltage Regulators - Linear - NCP4682DSN33T1G Low-Power 3.3V 150mA SOT-23 LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Voltage Type Fixed; Fixed Fixed; Adjustable / Variable Fixed
Package Type SOT23; Other; SOT-23-5 Other; SOT-23-5 Other; SC-74A, SOT-753 SOT23; Other; SOT-23-5
Life Cycle Stage Maturity; Active
Special Features Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data

Similar Products

Dual Output Regulator - A4402ELPTR-T - Allegro MicroSystems Inc.
Allegro MicroSystems Inc.
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; 16-Pin eTSSOP
View Details
8 suppliers
PMIC - Voltage Regulators - Linear - CAT6217-180TDGT3 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Enable
IOUT 0.1500 amps
View Details
Voltage Regulators - 2444532 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Battery Chargers - BQ24092DGQT - ODG (Origin Data Global)
Specs
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details