Manufacturer: ON Semiconductor
Win Source Part Number: 886994-NCP4682DMU15T
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-UDFN (1.0x1.0)
Package: Reel - TR
Package: 4-UDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NCP4682
Categories: Integrated Circuits (ICs)
Case / Package: 4-UDFN (1.0x1.0)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCP4682DMU15TCGOSTR,
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-UDFN (1.0x1.0)
1.5V 150mA LDO Linear Regulator, Ultra Low Iq 1.5uA, 530mV Dropout Product overview: NCP4682DMU15TCG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 1.5V, 150mA, 1.5uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 1.5V, 150mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP4682DMU15TCG can be used for catalog matching and distributor lookup.
Fixed Positive LDO Regulator, 1.5V, 0.8V Dropout, CMOS, PDSO4
IC REG LINEAR 1.5V 150MA 4UDFN
IC REG LINEAR 1.5V 150MA 4UDFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 886994-NCP4682DMU15TCG | NCP4682DMU15TCGOSTR-ND | 776-NCP4682DMU15TCG | NCP4682DMU15TCG | NCP4682DMU15TCG | NCP4682DMU15TCG |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCP4682DMU15TCG | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Low-Power 1.5V 150mA 1.5uA LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Output Polarity | Positive | Positive | ||||
| Package Type | Other; 4-UDFN (1.0x1.0) | Other; 4-UDFN Exposed Pad | Other; SOLCC4 | |||
| Life Cycle Stage | PhaseOut; Obsolete | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Regulator Type | Standard |