1.5V 150mA LDO, Low Noise, 1% Acc, 390mV Dropout, XDFN4 Product overview: NCP4680DMX15TCG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 150mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 150mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP4680DMX15TCG can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-XDFN (0.8x0.8)
Manufacturer: ON Semiconductor
Win Source Part Number: 928859-NCP4680DMX15T
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-XDFN (0.8x0.8)
Package: Reel - TR
Package: 4-XFDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NCP4680
Categories: Integrated Circuits (ICs)
Case / Package: 4-XDFN (0.8x0.8)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCP4680DMX15TCG-ND, NCP4680DMX15TCGOSCT,
IC REG LINEAR 1.5V 150MA 4XDFN
IC REG LINEAR 1.5V 150MA 4XDFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-NCP4680DMX15TCG | NCP4680DMX15TCGOSTR-ND | 928859-NCP4680DMX15TCG | NCP4680DMX15TCG | NCP4680DMX15TCG |
| Product Name | 1.5V 150mA LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - NCP4680DMX15TCG | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | |||
| Output Voltage | 1.5 volts | 1.5 volts | 1.5 volts | ||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | |
| Dropout Voltage | 0.3900 volts | 0.5400 volts | |||
| IQ | 7.00E-5 amps | 7.00E-5 amps |