onsemi Dual 1.8V 70mA SOIC LDO Voltage Regulator IC NCP4672DR2G

Description
LDO Regulator, 1.8V, 70mA, Dual Output, 150mV Dropout, SOIC-8 Product overview: NCP4672DR2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 1.8V, 70mA, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 1.8V, 70mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP4672DR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LDO Regulator, 1.8V, 70mA, Dual Output, 150mV Dropout, SOIC-8 Product overview: NCP4672DR2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 1.8V, 70mA, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 1.8V, 70mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP4672DR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 1.8V 70mA SOIC LDO Voltage Regulator IC
776-NCP4672DR2G
Dual 1.8V 70mA SOIC LDO Voltage Regulator IC 776-NCP4672DR2G
LDO Regulator, 1.8V, 70mA, Dual Output, 150mV Dropout, SOIC-8 Product overview: NCP4672DR2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 1.8V, 70mA, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 1.8V, 70mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP4672DR2G can be used for catalog matching and distributor lookup.

LDO Regulator, 1.8V, 70mA, Dual Output, 150mV Dropout, SOIC-8 Product overview: NCP4672DR2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 1.8V, 70mA, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 1.8V, 70mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP4672DR2G can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - NCP4672DR2G - 045157-NCP4672DR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCP4672DR2G
045157-NCP4672DR2G
PMIC - PMIC - Voltage Regulators - Linear - NCP4672DR2G 045157-NCP4672DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 045157-NCP4672DR2G Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.15V @ 20mA Number of Regulators: 2 Output Type: Fixed Output Current: 20mA, 70mA Output Voltage: 3.5V, 1.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C Case / Package: 8-SOIC Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 3.5V, 1.8V Dropout Voltage-Max: 0.3V @ 20mA, Operating Supply Current: 20mA PSRR: 70dB to 65dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 045157-NCP4672DR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.15V @ 20mA
Number of Regulators: 2
Output Type: Fixed
Output Current: 20mA, 70mA
Output Voltage: 3.5V, 1.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C
Case / Package: 8-SOIC
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 3.5V, 1.8V
Dropout Voltage-Max: 0.3V @ 20mA,
Operating Supply Current: 20mA
PSRR: 70dB to 65dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCP4672DR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCP4672DR2G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP4672DR2G
IC REG LINEAR 3.5V/1.8V 8SOIC

IC REG LINEAR 3.5V/1.8V 8SOIC

Supplier's Site
PMIC - Voltage Regulators - Linear - NCP4672DR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP4672DR2G
PMIC - Voltage Regulators - Linear NCP4672DR2G
IC REG LINEAR 3.5V/1.8V 8SOIC

IC REG LINEAR 3.5V/1.8V 8SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-NCP4672DR2G 045157-NCP4672DR2G NCP4672DR2G NCP4672DR2G
Product Name Dual 1.8V 70mA SOIC LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - NCP4672DR2G Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; SOIC SOIC; Other; 8-SOIC
Output Voltage 1.8 volts 3.5 to 1.8 volts 3.5 volts
IOUT 0.0700 amps 0.0200 to 0.0700 amps 0.0200 to 0.0700 amps 0.0200 to 0.0700 amps
Dropout Voltage 0.1500 volts 0.3000 volts
Unlock Full Specs
to access all available technical data