onsemi SMD 1.5V 400mA SOT-23 LDO Voltage Regulator IC NCP4671DSN15T1G

Description
1.5V LDO, 400mA, SOT-23-5, Surface Mount Product overview: NCP4671DSN15T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SMD, 1.5V, 400mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 1.5V, 400mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP4671DSN15T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.5V LDO, 400mA, SOT-23-5, Surface Mount Product overview: NCP4671DSN15T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SMD, 1.5V, 400mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 1.5V, 400mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP4671DSN15T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1.5V 400mA SOT-23 LDO Voltage Regulator IC
776-NCP4671DSN15T1G
SMD 1.5V 400mA SOT-23 LDO Voltage Regulator IC 776-NCP4671DSN15T1G
1.5V LDO, 400mA, SOT-23-5, Surface Mount Product overview: NCP4671DSN15T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SMD, 1.5V, 400mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 1.5V, 400mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP4671DSN15T1G can be used for catalog matching and distributor lookup.

1.5V LDO, 400mA, SOT-23-5, Surface Mount Product overview: NCP4671DSN15T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SMD, 1.5V, 400mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 1.5V, 400mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP4671DSN15T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - NCP4671DSN15T1G - 1082179-NCP4671DSN15T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCP4671DSN15T1G
1082179-NCP4671DSN15T1G
PMIC - PMIC - Voltage Regulators - Linear - NCP4671DSN15T1G 1082179-NCP4671DSN15T1G
Manufacturer: ON Semiconductor Win Source Part Number: 1082179-NCP4671DSN15 T1G Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 400mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Maximum Input Voltage: 5.25V Nominal Output Voltage (Min/Fixed): 1.5V Dropout Voltage-Max: 0.26V @ 400mA Operating Supply Current: 40μA PSRR: 80dB to 50dB (1kHz) Protection Features: Over Current, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1082179-NCP4671DSN15T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 400mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Maximum Input Voltage: 5.25V
Nominal Output Voltage (Min/Fixed): 1.5V
Dropout Voltage-Max: 0.26V @ 400mA
Operating Supply Current: 40μA
PSRR: 80dB to 50dB (1kHz)
Protection Features: Over Current, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCP4671DSN15T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCP4671DSN15T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP4671DSN15T1G
IC REG LINEAR 1.5V 400MA SOT23-5

IC REG LINEAR 1.5V 400MA SOT23-5

Supplier's Site
PMIC - Voltage Regulators - Linear - NCP4671DSN15T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP4671DSN15T1G
PMIC - Voltage Regulators - Linear NCP4671DSN15T1G
IC REG LINEAR 1.5V 400MA SOT23-5

IC REG LINEAR 1.5V 400MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-NCP4671DSN15T1G 1082179-NCP4671DSN15T1G NCP4671DSN15T1G NCP4671DSN15T1G
Product Name SMD 1.5V 400mA SOT-23 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - NCP4671DSN15T1G Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; SOT-23-5 SOT23; Other; SOT-23-5
Output Voltage 1.5 volts 1.5 volts
IOUT 0.4000 amps 0.4000 amps
Dropout Voltage 0.2600 volts 0.2600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25173DSGR - ODG (Origin Data Global)
Specs
Package Type Other; 8-WFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Motor Drivers, Controllers - A3982SLBTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
IOUT 2 amps
VIN 3 to 5.5 volts
View Details
2 suppliers
Voltage Regulators - 2444551 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 0.5000 amps
IQ 0.0060 amps
View Details
PMIC - PMIC - Voltage Regulators - Linear - ADP3334ACP-REEL7 - 860307-ADP3334ACP-REEL7 - Win Source Electronics
Specs
Output Polarity Positive
Package Type Other; 8-LFCSP (3x3)
Life Cycle Stage PhaseOut; Obsolete
View Details
3 suppliers