1.3V LDO, 400mA, SOT-23-5, Fixed Output, Low Quiescent Current Product overview: NCP4671DSN13T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.3V, 400mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.3V, 400mA, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP4671DSN13T1G can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-23-5
IC REG LINEAR 1.3V 400MA SOT23-5
IC REG LINEAR 1.3V 400MA SOT23-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-NCP4671DSN13T1G | NCP4671DSN13T1GOSTR-ND | NCP4671DSN13T1G | NCP4671DSN13T1G |
| Product Name | 1.3V 400mA SOT-23 LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | ||
| Package Type | Other; SOT-23-5 | Other; SC-74A, SOT-753 | ||
| Output Voltage | 1.3 volts | 1.3 volts | 1.3 volts | |
| IOUT | 0.4000 amps | 0.4000 amps | 0.4000 amps | 0.4000 amps |
| Dropout Voltage | 0.1800 volts | 0.2600 volts |