Linear Voltage Regulator IC Positive Fixed 1 Output 120mA SOT-89-5
Manufacturer: onsemi
Win Source Part Number: 1317065-NCP4641H030T
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 1,000
Mounting: Surface Mount
Current - Output: 120mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 36V
Voltage - Output (Min/Fixed): 3V
Supplier Device Package: SOT-89-5
Temperature Range - Operating: -40°C ~ 150°C
Case / Package: SOT-89-5/6
PSRR: 27dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 84
Current - Quiescent (Iq): 20 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCP4641H030T1G-ND,NC
Base Product Number: NCP4641
Product Status: Obsolete
Voltage Dropout (Max): 1V @ 20mA
Moisture Sensitivity Level (MSL): 1 (Unlimited)
3V 150mA LDO Linear Voltage Regulator, SOT-89-5, 36V In Product overview: NCP4641H030T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 150mA, 36V, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 150mA, 36V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP4641H030T1G can be used for catalog matching and distributor lookup.
IC REG LINEAR 3V 120MA SOT89-5
IC REG LINEAR 3V 120MA SOT89-5
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | NCP4641H030T1GOSTR-ND | 1317065-NCP4641H030T1G | 776-NCP4641H030T1G | NCP4641H030T1G | NCP4641H030T1G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | 3V 150mA 36V SOT-89 LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | SOT89; Other; SOT-89-5/6 | SOT89; Other; SOT-89-5/6 | Other; SOT-89-5 | SOT89 | |
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |